Ohmite Manufacturing Co. Adjustable Power Resistor D12K3K0E

Description
ADJ PWR RES 3K OHM 12W
Request a Quote Datasheet
Description
ADJ PWR RES 3K OHM 12W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D12K3K0E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D12K3K0E-ND
Adjustable Power Resistor D12K3K0E-ND
ADJ PWR RES 3K OHM 12W

ADJ PWR RES 3K OHM 12W

Buy Now Datasheet
Wirewound Resistor, 3Kohm, 12W, 10%; Resistance Ohmite - 64K4198 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3Kohm, 12W, 10%; Resistance Ohmite
64K4198
Wirewound Resistor, 3Kohm, 12W, 10%; Resistance Ohmite 64K4198
WIREWOUND RESISTOR, 3KOHM, 12W, 10%; Resistance:3kohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3KOHM, 12W, 10%; Resistance:3kohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D12K3K0E-ND 64K4198
Product Name Adjustable Power Resistor Wirewound Resistor, 3Kohm, 12W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Radial, 3 Lead, Tubular
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details