1 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
RES,Metal Alloy,1Ohms,5+/-% Tol,-50,50ppm-TC
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW02C1R000JS70 | 3110-CW02C1R000JS70 | CWB-1.0TR-ND | 43C9699 |
| Product Name | 3.25W,1,5%,T/R | Wirewound Resistors | Through Hole Resistors | Res,metal Alloy,1Ohms,5+/-% Tol,-50,50Ppm-Tc Vishay |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 3.25 watts | 3.25 watts | ||
| Category / Application | Industrial | General Use | ||
| Resistance Range | 1 ohms | 1 ohms | ||
| Configuration | Single Resistor | Single Resistor |