Ohmite Manufacturing Co. Adjustable Power Resistor D100K500E

Description
"500 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"
Request a Quote Datasheet
Description
"500 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D100K500E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D100K500E-ND
Adjustable Power Resistor D100K500E-ND
"500 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"

"500 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"

Buy Now Datasheet
Wirewound Resistor, 500 Ohm, 100W, 10%; Resistance Ohmite - 64K4179 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 100W, 10%; Resistance Ohmite
64K4179
Wirewound Resistor, 500 Ohm, 100W, 10%; Resistance Ohmite 64K4179
WIREWOUND RESISTOR, 500 OHM, 100W, 10%; Resistance:500ohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 500 OHM, 100W, 10%; Resistance:500ohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site
Adjustable Power Resistor - D100K500E - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D100K500E
Adjustable Power Resistor D100K500E
ADJ PWR RES 500 OHM 100W CHAS MT

ADJ PWR RES 500 OHM 100W CHAS MT

Supplier's Site Datasheet
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg100 W;Tol 10%;Lug;Adjustable Tubular - 70022653 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg100 W;Tol 10%;Lug;Adjustable Tubular
70022653
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg100 W;Tol 10%;Lug;Adjustable Tubular 70022653
Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Resistors Resistors Power Resistors Resistors
Product Number D100K500E-ND 64K4179 D100K500E 70022653
Product Name Adjustable Power Resistor Wirewound Resistor, 500 Ohm, 100W, 10%; Resistance Ohmite Adjustable Power Resistor Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg100 W;Tol 10%;Lug;Adjustable Tubular
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers