Vishay Intertechnology, Inc. Through Hole Resistors CW02C330R0JS70

Description
330 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
330 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWB-330TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWB-330TR-ND
Through Hole Resistors CWB-330TR-ND
330 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

330 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW02C330R0JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C330R0JS70
Wirewound Resistors 3110-CW02C330R0JS70
CW-2C 330 5% S70

CW-2C 330 5% S70

Supplier's Site Datasheet
RES 330 OHM 5% 3.25W SILICONE WW - CW02C330R0JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 5% 3.25W SILICONE WW
CW02C330R0JS70
RES 330 OHM 5% 3.25W SILICONE WW CW02C330R0JS70
RES 330ohm 5% 3.25W SILICONE WW

RES 330ohm 5% 3.25W SILICONE WW

Supplier's Site
Res,metal Alloy,330Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 44C0011 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,330Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
44C0011
Res,metal Alloy,330Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 44C0011
RES,Metal Alloy,330Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,330Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CWB-330TR-ND 3110-CW02C330R0JS70 CW02C330R0JS70 44C0011
Product Name Through Hole Resistors Wirewound Resistors RES 330 OHM 5% 3.25W SILICONE WW Res,metal Alloy,330Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details