Vishay Intertechnology, Inc. Through Hole Resistors CW02C68R00JS70

Description
68 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
68 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWB-68TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWB-68TR-ND
Through Hole Resistors CWB-68TR-ND
68 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

68 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW02C68R00JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C68R00JS70
Wirewound Resistors 3110-CW02C68R00JS70
CW-2C 68 5% S70

CW-2C 68 5% S70

Supplier's Site Datasheet
RES 68 OHM 5% 3.25W SILICONE WW - CW02C68R00JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 5% 3.25W SILICONE WW
CW02C68R00JS70
RES 68 OHM 5% 3.25W SILICONE WW CW02C68R00JS70
RES 68ohm 5% 3.25W SILICONE WW

RES 68ohm 5% 3.25W SILICONE WW

Supplier's Site
Res,metal Alloy,68Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 44C0192 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,68Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
44C0192
Res,metal Alloy,68Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 44C0192
RES,Metal Alloy,68Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,68Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CWB-68TR-ND 3110-CW02C68R00JS70 CW02C68R00JS70 44C0192
Product Name Through Hole Resistors Wirewound Resistors RES 68 OHM 5% 3.25W SILICONE WW Res,metal Alloy,68Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1010KJL - 812455-C1010KJL - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 10000 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details