RES .75ohm 5% 3.75W SILICONE WW
750 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
CW, 0.562 x 0.188", 0.75 Ohm, 5%
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW02BR7500JS70 | CWC-.75TR-ND | 43C9018 |
| Product Name | RES .75 OHM 5% 3.75W SILICONE WW | Through Hole Resistors | Cw, 0.562 X 0.188, 0.75 Ohm, 5% Vishay |
| Resistance Range | 0.7500 ohms | 0.7500 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 3.75 watts | 3.75 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |