Vishay Intertechnology, Inc. RES 300 OHM 5% 3.25W SILICONE WW CW02C300R0JE70

Description
RES 300ohm 5% 3.25W SILICONE WW
Request a Quote Datasheet
Description
RES 300ohm 5% 3.25W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 5% 3.25W SILICONE WW - CW02C300R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 5% 3.25W SILICONE WW
CW02C300R0JE70
RES 300 OHM 5% 3.25W SILICONE WW CW02C300R0JE70
RES 300ohm 5% 3.25W SILICONE WW

RES 300ohm 5% 3.25W SILICONE WW

Supplier's Site
Through Hole Resistors - CW02C300R0JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02C300R0JE70-ND
Through Hole Resistors CW02C300R0JE70-ND
300 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

300 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW02C300R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C300R0JE70
Wirewound Resistors 3110-CW02C300R0JE70
CW-2C 300 5% E70 e3

CW-2C 300 5% E70 e3

Supplier's Site Datasheet
Cw-2C 300 5% E70 E3 Vishay - 70P9134 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 300 5% E70 E3 Vishay
70P9134
Cw-2C 300 5% E70 E3 Vishay 70P9134
CW-2C 300 5% E70 e3

CW-2C 300 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW02C300R0JE70 CW02C300R0JE70-ND 3110-CW02C300R0JE70 70P9134
Product Name RES 300 OHM 5% 3.25W SILICONE WW Through Hole Resistors Wirewound Resistors Cw-2C 300 5% E70 E3 Vishay
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3.25 watts 3.25 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 457472 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details