Ohmite Manufacturing Co. Adjustable Power Resistor D12K750E

Description
"750 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length"
Request a Quote Datasheet
Description
"750 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D12K750E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D12K750E-ND
Adjustable Power Resistor D12K750E-ND
"750 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length"

"750 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - D12K750E - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D12K750E
Adjustable Power Resistor D12K750E
ADJ PWR RES 750 OHM 12W CHAS MT

ADJ PWR RES 750 OHM 12W CHAS MT

Supplier's Site Datasheet
Wirewound Resistor, 750 Ohm, 12W, 10%; Resistance Ohmite - 64K4216 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 750 Ohm, 12W, 10%; Resistance Ohmite
64K4216
Wirewound Resistor, 750 Ohm, 12W, 10%; Resistance Ohmite 64K4216
WIREWOUND RESISTOR, 750 OHM, 12W, 10%; Resistance:750ohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 750 OHM, 12W, 10%; Resistance:750ohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Power Resistors Resistors
Product Number D12K750E-ND D12K750E 64K4216
Product Name Adjustable Power Resistor Adjustable Power Resistor Wirewound Resistor, 750 Ohm, 12W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details