Vishay Intertechnology, Inc. Through Hole Resistors CW02CR3000JS70

Description
300 mOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
300 mOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWB-.30TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWB-.30TR-ND
Through Hole Resistors CWB-.30TR-ND
300 mOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

300 mOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .3 OHM 5% 3.25W SILICONE WW - CW02CR3000JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .3 OHM 5% 3.25W SILICONE WW
CW02CR3000JS70
RES .3 OHM 5% 3.25W SILICONE WW CW02CR3000JS70
RES .3ohm 5% 3.25W SILICONE WW

RES .3ohm 5% 3.25W SILICONE WW

Supplier's Site
Res,metal Alloy,0.3Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay - 43C9642 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,0.3Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay
43C9642
Res,metal Alloy,0.3Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay 43C9642
RES,Metal Alloy,0.3Ohms,5+/-% Tol,-90,90ppm-TC

RES,Metal Alloy,0.3Ohms,5+/-% Tol,-90,90ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CWB-.30TR-ND CW02CR3000JS70 43C9642
Product Name Through Hole Resistors RES .3 OHM 5% 3.25W SILICONE WW Res,metal Alloy,0.3Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details