RES 0.0005 OHM 1% 2W 2512
RES 0.0005 OHM 1% 2W 2512
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4463-D1MPAB2512G0M50FA-T3CT-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | 2512; 2512 |
| Resistance Range | 5.00E-4 ohms |