Ohmite Manufacturing Co. Adjustable Power Resistor D100K100

Description
"100 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"
Request a Quote Datasheet
Description
"100 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D100K100-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D100K100-ND
Adjustable Power Resistor D100K100-ND
"100 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"

"100 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"

Buy Now Datasheet
Wirewound Resistor, 100 Ohm, 100W, 10%; Resistance Ohmite - 02F2251 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 100W, 10%; Resistance Ohmite
02F2251
Wirewound Resistor, 100 Ohm, 100W, 10%; Resistance Ohmite 02F2251
WIREWOUND RESISTOR, 100 OHM, 100W, 10%; Resistance:100ohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

WIREWOUND RESISTOR, 100 OHM, 100W, 10%; Resistance:100ohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site
Adjustable Power Resistor - D100K100 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D100K100
Adjustable Power Resistor D100K100
ADJ PWR RES 100 OHM 100W CHAS MT

ADJ PWR RES 100 OHM 100W CHAS MT

Supplier's Site Datasheet
Resistor - 22024 - Radwell International
Willingboro, NJ, United States
Resistor
22024
Resistor 22024
WIREWOUND RESISTOR, 100 OHM, 100W, 10%; RESISTANCE:100OHM; PRODUCT RANGE:D100 SERIES; POWER RATING:100W; RESISTANCE TOLERANCE:¦ 10%; VOLTAGE RATING:2.845KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 260PPM/¦C ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 100 OHM, 100W, 10%; RESISTANCE:100OHM; PRODUCT RANGE:D100 SERIES; POWER RATING:100W; RESISTANCE TOLERANCE:¦ 10%; VOLTAGE RATING:2.845KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 260PPM/¦C ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Radwell International
Product Category Resistors Resistors Power Resistors Resistors
Product Number D100K100-ND 02F2251 D100K100 22024
Product Name Adjustable Power Resistor Wirewound Resistor, 100 Ohm, 100W, 10%; Resistance Ohmite Adjustable Power Resistor Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details