RES 0.00075 OHM 1% 1W 0612
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4463-D1CPA0612G0M75FFA-T50TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 1206; Wide 1206 |
| Resistance Range | 7.50E-4 ohms |