Ohmite Manufacturing Co. Adjustable Power Resistor D12K2R0E

Description
"2 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length"
Request a Quote Datasheet
Description
"2 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D12K2R0E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D12K2R0E-ND
Adjustable Power Resistor D12K2R0E-ND
"2 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length"

"2 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - D12K2R0E - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D12K2R0E
Adjustable Power Resistor D12K2R0E
ADJ PWR RES 2 OHM 12W CHAS MT

ADJ PWR RES 2 OHM 12W CHAS MT

Supplier's Site Datasheet
Resistor -  - Radwell International
Willingboro, NJ, United States
Resistor
Resistor
OHMITE Components D12K2R0E

OHMITE Components D12K2R0E

Supplier's Site
Wirewound Resistor, 2 Ohm, 12W, 10%; Resistance Ohmite - 64K4193 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 12W, 10%; Resistance Ohmite
64K4193
Wirewound Resistor, 2 Ohm, 12W, 10%; Resistance Ohmite 64K4193
WIREWOUND RESISTOR, 2 OHM, 12W, 10%; Resistance:2ohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 12W, 10%; Resistance:2ohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Radwell International Newark, An Avnet Company
Product Category Resistors Power Resistors Resistors Resistors
Product Number D12K2R0E-ND D12K2R0E 64K4193
Product Name Adjustable Power Resistor Adjustable Power Resistor Resistor Wirewound Resistor, 2 Ohm, 12W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details