Ohmite Manufacturing Co. Adjustable Power Resistor D175K100KE

Description
"100 kOhms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length"
Request a Quote Datasheet
Description
"100 kOhms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D175K100KE-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D175K100KE-ND
Adjustable Power Resistor D175K100KE-ND
"100 kOhms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length"

"100 kOhms 175W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 8.500"" (215.90mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - D175K100KE - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D175K100KE
Adjustable Power Resistor D175K100KE
ADJ PWR RES 100 KOHM 175W CHAS

ADJ PWR RES 100 KOHM 175W CHAS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Power Resistors
Product Number D175K100KE-ND D175K100KE
Product Name Adjustable Power Resistor Adjustable Power Resistor
Configuration Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details