"1.5 kOhms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"
ADJ PWR RES 1.5 KOHM 100W CHAS
WIREWOUND RESISTOR, 1.5KOHM, 100W, 10%; Resistance:1.5kohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Power Resistors | Resistors |
| Product Number | D100K1K5E-ND | D100K1K5E | 64K4158 |
| Product Name | Adjustable Power Resistor | Adjustable Power Resistor | Wirewound Resistor, 1.5Kohm, 100W, 10%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Mounting / Packaging | Bolt-on Chassis; Radial, 3 Lead, Tubular | Chassis Mount | |
| Tolerance | 10 +/- % | 10 +/- % | |
| Resistance Range | 1500 ohms | 1500 ohms |