Vishay Intertechnology, Inc. RES .3 OHM 3.75W 5% WW AXIAL CW02BR3000JE70

Description
RES .3ohm 3.75W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .3ohm 3.75W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .3 OHM 3.75W 5% WW AXIAL - CW02BR3000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .3 OHM 3.75W 5% WW AXIAL
CW02BR3000JE70
RES .3 OHM 3.75W 5% WW AXIAL CW02BR3000JE70
RES .3ohm 3.75W 5% WW AXIAL

RES .3ohm 3.75W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CWC-.30RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-.30RCT-ND
Through Hole Resistors CWC-.30RCT-ND
300 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

300 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWC-.30RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-.30RTR-ND
Through Hole Resistors CWC-.30RTR-ND
300 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

300 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-2B .3 5% E70 E3 Vishay - 70P5865 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .3 5% E70 E3 Vishay
70P5865
Cw-2B .3 5% E70 E3 Vishay 70P5865
CW-2B .3 5% E70 e3

CW-2B .3 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW02BR3000JE70 CWC-.30RCT-ND 70P5865
Product Name RES .3 OHM 3.75W 5% WW AXIAL Through Hole Resistors Cw-2B .3 5% E70 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3000 ohms 0.3000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3.75 watts 3.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers