270 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 270ohm 5% 3.25W SILICONE WW
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CWB-270TR-ND | 3110-CW02C270R0JS70 | CW02C270R0JS70 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 270 OHM 5% 3.25W SILICONE WW |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 270 ohms | 270 ohms | 270 ohms |