Vishay Precision Group Wirewound Resistors CW02C2R700JE70

Description
CW-2C 2.7 5% E70 e3
Request a Quote Datasheet
Description
CW-2C 2.7 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C2R700JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C2R700JE70
Wirewound Resistors 3110-CW02C2R700JE70
CW-2C 2.7 5% E70 e3

CW-2C 2.7 5% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW02C2R700JE70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02C2R700JE70TR-ND
Through Hole Resistors 541-CW02C2R700JE70TR-ND
CW-2C 2.7 5% E70 E3

CW-2C 2.7 5% E70 E3

Buy Now Datasheet
Through Hole Resistors - 541-CW02C2R700JE70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02C2R700JE70CT-ND
Through Hole Resistors 541-CW02C2R700JE70CT-ND
CW-2C 2.7 5% E70 E3

CW-2C 2.7 5% E70 E3

Buy Now Datasheet
Res Wirewound 2.7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C2R700JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C2R700JE70
Res Wirewound 2.7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C2R700JE70
Res Wirewound 2.7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 2.7 5% E70 E3 Vishay - 70P8816 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 2.7 5% E70 E3 Vishay
70P8816
Cw-2C 2.7 5% E70 E3 Vishay 70P8816
CW-2C 2.7 5% E70 e3

CW-2C 2.7 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW02C2R700JE70 541-CW02C2R700JE70TR-ND CW02C2R700JE70 70P8816
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 2.7 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2C 2.7 5% E70 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 2.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details