Vishay Intertechnology, Inc. Wirewound Resistors CW02C68R00JE70

Description
CW-2C 68 5% E70 e3
Request a Quote Datasheet
Description
CW-2C 68 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C68R00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C68R00JE70
Wirewound Resistors 3110-CW02C68R00JE70
CW-2C 68 5% E70 e3

CW-2C 68 5% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - CWB-68RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWB-68RTR-ND
Through Hole Resistors CWB-68RTR-ND
68 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

68 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 68 OHM 5% 3.25W SILICONE WW - CW02C68R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 5% 3.25W SILICONE WW
CW02C68R00JE70
RES 68 OHM 5% 3.25W SILICONE WW CW02C68R00JE70
RES 68ohm 5% 3.25W SILICONE WW

RES 68ohm 5% 3.25W SILICONE WW

Supplier's Site
Cw-2C 68 5% E70 E3 Vishay - 70P9798 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 68 5% E70 E3 Vishay
70P9798
Cw-2C 68 5% E70 E3 Vishay 70P9798
CW-2C 68 5% E70 e3

CW-2C 68 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW02C68R00JE70 CWB-68RTR-ND CW02C68R00JE70 70P9798
Product Name Wirewound Resistors Through Hole Resistors RES 68 OHM 5% 3.25W SILICONE WW Cw-2C 68 5% E70 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details