Vishay Intertechnology, Inc. Wirewound Resistors CW02C180R0JE70

Description
CW-2C 180 5% E70 e3
Request a Quote Datasheet
Description
CW-2C 180 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C180R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C180R0JE70
Wirewound Resistors 3110-CW02C180R0JE70
CW-2C 180 5% E70 e3

CW-2C 180 5% E70 e3

Supplier's Site Datasheet
CW02C180R0JE70 - CW02C180R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02C180R0JE70
CW02C180R0JE70
CW02C180R0JE70 CW02C180R0JE70
CW02C180R0JE70

CW02C180R0JE70

Supplier's Site
Through Hole Resistors - CW02C180R0JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02C180R0JE70-ND
Through Hole Resistors CW02C180R0JE70-ND
180 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

180 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 180 Ohm, 2.5W, 5%, Full Reel; Resistance Vishay - 65K3879 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 180 Ohm, 2.5W, 5%, Full Reel; Resistance Vishay
65K3879
Wirewound Resistor, 180 Ohm, 2.5W, 5%, Full Reel; Resistance Vishay 65K3879
WIREWOUND RESISTOR, 180 OHM, 2.5W, 5%, FULL REEL; Resistance:180ohm; Product Range:CW Series; Power Rating:2.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 180 OHM, 2.5W, 5%, FULL REEL; Resistance:180ohm; Product Range:CW Series; Power Rating:2.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW02C180R0JE70 CW02C180R0JE70 CW02C180R0JE70-ND 65K3879
Product Name Wirewound Resistors CW02C180R0JE70 Through Hole Resistors Wirewound Resistor, 180 Ohm, 2.5W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details