Vishay Intertechnology, Inc. RES .5 OHM 5% 3.75W SILICONE WW CW02BR5000JS70

Description
RES .5ohm 5% 3.75W SILICONE WW
Request a Quote Datasheet
Description
RES .5ohm 5% 3.75W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .5 OHM 5% 3.75W SILICONE WW - CW02BR5000JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .5 OHM 5% 3.75W SILICONE WW
CW02BR5000JS70
RES .5 OHM 5% 3.75W SILICONE WW CW02BR5000JS70
RES .5ohm 5% 3.75W SILICONE WW

RES .5ohm 5% 3.75W SILICONE WW

Supplier's Site
Through Hole Resistors - CWC-.50TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-.50TR-ND
Through Hole Resistors CWC-.50TR-ND
500 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

500 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw, 0.562 X 0.188, 0.5 Ohm, 5% Vishay - 43C8993 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.5 Ohm, 5% Vishay
43C8993
Cw, 0.562 X 0.188, 0.5 Ohm, 5% Vishay 43C8993
CW, 0.562 x 0.188", 0.5 Ohm, 5%

CW, 0.562 x 0.188", 0.5 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW02BR5000JS70 CWC-.50TR-ND 43C8993
Product Name RES .5 OHM 5% 3.75W SILICONE WW Through Hole Resistors Cw, 0.562 X 0.188, 0.5 Ohm, 5% Vishay
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3.75 watts 3.75 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers