Ohmite Manufacturing Co. Adjustable Power Resistor D12K75RE

Description
ADJ PWR RES 75 OHM 12W
Request a Quote Datasheet
Description
ADJ PWR RES 75 OHM 12W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D12K75RE-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D12K75RE-ND
Adjustable Power Resistor D12K75RE-ND
ADJ PWR RES 75 OHM 12W

ADJ PWR RES 75 OHM 12W

Buy Now Datasheet
Wirewound Resistor, 75 Ohm, 12W, 10%; Resistance Ohmite - 64K4215 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 75 Ohm, 12W, 10%; Resistance Ohmite
64K4215
Wirewound Resistor, 75 Ohm, 12W, 10%; Resistance Ohmite 64K4215
WIREWOUND RESISTOR, 75 OHM, 12W, 10%; Resistance:75ohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 75 OHM, 12W, 10%; Resistance:75ohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D12K75RE-ND 64K4215
Product Name Adjustable Power Resistor Wirewound Resistor, 75 Ohm, 12W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Radial, 3 Lead, Tubular
Resistance Range 75 ohms 75 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details