Ohmite Manufacturing Co. Adjustable Power Resistor D12K5R0E

Description
"5 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length"
Request a Quote Datasheet
Description
"5 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D12K5R0E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D12K5R0E-ND
Adjustable Power Resistor D12K5R0E-ND
"5 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length"

"5 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - D12K5R0E - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D12K5R0E
Adjustable Power Resistor D12K5R0E
ADJ PWR RES 5 OHM 12W CHAS MT

ADJ PWR RES 5 OHM 12W CHAS MT

Supplier's Site Datasheet
Wirewound Resistor, 5 Ohm, 12W, 10%; Resistance Ohmite - 64K4207 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 12W, 10%; Resistance Ohmite
64K4207
Wirewound Resistor, 5 Ohm, 12W, 10%; Resistance Ohmite 64K4207
WIREWOUND RESISTOR, 5 OHM, 12W, 10%; Resistance:5ohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 12W, 10%; Resistance:5ohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Power Resistors Resistors
Product Number D12K5R0E-ND D12K5R0E 64K4207
Product Name Adjustable Power Resistor Adjustable Power Resistor Wirewound Resistor, 5 Ohm, 12W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Resistance Range 5 ohms 5 ohms 5 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details