Vishay Precision Group CW02BR4700JE12 CW02BR4700JE12

Description
CW02BR4700JE12
Request a Quote Datasheet
Description
CW02BR4700JE12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW02BR4700JE12 - CW02BR4700JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02BR4700JE12
CW02BR4700JE12
CW02BR4700JE12 CW02BR4700JE12
CW02BR4700JE12

CW02BR4700JE12

Supplier's Site
Through Hole Resistors - 541-CW02BR4700JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02BR4700JE12-ND
Through Hole Resistors 541-CW02BR4700JE12-ND
CW-2B .47 5% E12 E3

CW-2B .47 5% E12 E3

Buy Now Datasheet
Resistor;Wirewound;Res 0.47 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk - 70201728 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.47 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk
70201728
Resistor;Wirewound;Res 0.47 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk 70201728
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Wirewound Resistor, 0.47 Ohm, 3W, 5%; Resistance Vishay - 41K8957 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.47 Ohm, 3W, 5%; Resistance Vishay
41K8957
Wirewound Resistor, 0.47 Ohm, 3W, 5%; Resistance Vishay 41K8957
WIREWOUND RESISTOR, 0.47 OHM, 3W, 5%; Resistance:0.47ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.47 OHM, 3W, 5%; Resistance:0.47ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW02BR4700JE12 541-CW02BR4700JE12-ND 70201728 41K8957
Product Name CW02BR4700JE12 Through Hole Resistors Resistor;Wirewound;Res 0.47 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk Wirewound Resistor, 0.47 Ohm, 3W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers