Vishay Precision Group Res Wirewound 200m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR2000JE12

Description
Res Wirewound 200m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 200m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02BR2000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02BR2000JE12
Res Wirewound 200m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02BR2000JE12
Res Wirewound 200m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 200m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-CW02BR2000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02BR2000JE12-ND
Through Hole Resistors 541-CW02BR2000JE12-ND
CW-2B .2 5% E12 E3

CW-2B .2 5% E12 E3

Buy Now Datasheet
Cw-2B .2 5% E12 E3 Vishay - 70P5810 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .2 5% E12 E3 Vishay
70P5810
Cw-2B .2 5% E12 E3 Vishay 70P5810
CW-2B .2 5% e12 E3

CW-2B .2 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW02BR2000JE12 541-CW02BR2000JE12-ND 70P5810
Product Name Res Wirewound 200m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-2B .2 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details