Vishay Precision Group Through Hole Resistors CW02BR3300JE70

Description
RES 0.33 OHM 3.75W 5% AXIAL
Request a Quote Datasheet
Description
RES 0.33 OHM 3.75W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW02BR3300JE70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02BR3300JE70CT-ND
Through Hole Resistors 541-CW02BR3300JE70CT-ND
RES 0.33 OHM 3.75W 5% AXIAL

RES 0.33 OHM 3.75W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CW02BR3300JE70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02BR3300JE70TR-ND
Through Hole Resistors 541-CW02BR3300JE70TR-ND
330 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

330 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW02BR3300JE70 - CW02BR3300JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02BR3300JE70
CW02BR3300JE70
CW02BR3300JE70 CW02BR3300JE70
CW02BR3300JE70

CW02BR3300JE70

Supplier's Site
Wirewound Resistor, 0.33 Ohm, 3W, 5%; Resistance Vishay - 65K3698 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.33 Ohm, 3W, 5%; Resistance Vishay
65K3698
Wirewound Resistor, 0.33 Ohm, 3W, 5%; Resistance Vishay 65K3698
WIREWOUND RESISTOR, 0.33 OHM, 3W, 5%; Resistance:0.33ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.33 OHM, 3W, 5%; Resistance:0.33ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 0.33 Ohm, 3W, 5%, Full Reel; Resistance Vishay - 28X2027 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.33 Ohm, 3W, 5%, Full Reel; Resistance Vishay
28X2027
Wirewound Resistor, 0.33 Ohm, 3W, 5%, Full Reel; Resistance Vishay 28X2027
WIREWOUND RESISTOR, 0.33 OHM, 3W, 5%, FULL REEL; Resistance:0.33ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.33 OHM, 3W, 5%, FULL REEL; Resistance:0.33ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CW02BR3300JE70CT-ND CW02BR3300JE70 65K3698 28X2027
Product Name Through Hole Resistors CW02BR3300JE70 Wirewound Resistor, 0.33 Ohm, 3W, 5%; Resistance Vishay Wirewound Resistor, 0.33 Ohm, 3W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers