Vishay Intertechnology, Inc. RES 35 OHM 5% 3.25W SILICONE WW CW02C35R00JS70

Description
RES 35ohm 5% 3.25W SILICONE WW
Request a Quote Datasheet
Description
RES 35ohm 5% 3.25W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35 OHM 5% 3.25W SILICONE WW - CW02C35R00JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35 OHM 5% 3.25W SILICONE WW
CW02C35R00JS70
RES 35 OHM 5% 3.25W SILICONE WW CW02C35R00JS70
RES 35ohm 5% 3.25W SILICONE WW

RES 35ohm 5% 3.25W SILICONE WW

Supplier's Site
Through Hole Resistors - CWB-35TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWB-35TR-ND
Through Hole Resistors CWB-35TR-ND
35 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

35 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW02C35R00JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C35R00JS70
Wirewound Resistors 3110-CW02C35R00JS70
CW-2C 35 5% S70

CW-2C 35 5% S70

Supplier's Site Datasheet
Cw, 0.500 X 0.218, 35 Ohm, 5% Vishay - 44C0016 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 35 Ohm, 5% Vishay
44C0016
Cw, 0.500 X 0.218, 35 Ohm, 5% Vishay 44C0016
CW, 0.500 x 0.218", 35 Ohm, 5%

CW, 0.500 x 0.218", 35 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW02C35R00JS70 CWB-35TR-ND 3110-CW02C35R00JS70 44C0016
Product Name RES 35 OHM 5% 3.25W SILICONE WW Through Hole Resistors Wirewound Resistors Cw, 0.500 X 0.218, 35 Ohm, 5% Vishay
Resistance Range 35 ohms 35 ohms 35 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3.25 watts 3.25 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
View Details
4 suppliers