Vishay Intertechnology, Inc. Wirewound Resistors CW02C3K900JE70

Description
CW-2C 3.9K 5% E70 e3
Request a Quote Datasheet
Description
CW-2C 3.9K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C3K900JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C3K900JE70
Wirewound Resistors 3110-CW02C3K900JE70
CW-2C 3.9K 5% E70 e3

CW-2C 3.9K 5% E70 e3

Supplier's Site Datasheet
RES 3.9K OHM 5% 3.25W SILICONE W - CW02C3K900JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 5% 3.25W SILICONE W
CW02C3K900JE70
RES 3.9K OHM 5% 3.25W SILICONE W CW02C3K900JE70
RES 3.9Kohm 5% 3.25W SILICONE W

RES 3.9Kohm 5% 3.25W SILICONE W

Supplier's Site
Through Hole Resistors - CW02C3K900JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02C3K900JE70-ND
Through Hole Resistors CW02C3K900JE70-ND
3.9 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

3.9 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-2C 3.9K 5% E70 E3 Vishay - 70P9054 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 3.9K 5% E70 E3 Vishay
70P9054
Cw-2C 3.9K 5% E70 E3 Vishay 70P9054
CW-2C 3.9K 5% E70 e3

CW-2C 3.9K 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW02C3K900JE70 CW02C3K900JE70 CW02C3K900JE70-ND 70P9054
Product Name Wirewound Resistors RES 3.9K OHM 5% 3.25W SILICONE W Through Hole Resistors Cw-2C 3.9K 5% E70 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 3900 ohms 3900 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3.25 watts 3.25 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details