Vishay Precision Group Through-Hole 10ohm Resistor CW02C10R00JS7014

Description
Wirewound Resistors - Through Hole 2.5watt 10ohm 5% Product overview: CW02C10R00JS7014 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW02C10R00JS7014 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 2.5watt 10ohm 5% Product overview: CW02C10R00JS7014 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW02C10R00JS7014 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 10ohm Resistor - 53-CW02C10R00JS7014 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 10ohm Resistor
53-CW02C10R00JS7014
Through-Hole 10ohm Resistor 53-CW02C10R00JS7014
Wirewound Resistors - Through Hole 2.5watt 10ohm 5% Product overview: CW02C10R00JS7014 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW02C10R00JS7014 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 2.5watt 10ohm 5% Product overview: CW02C10R00JS7014 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW02C10R00JS7014 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-CW02C10R00JS7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C10R00JS7014
Wirewound Resistors 3110-CW02C10R00JS7014
CW-2C-14 10 5% S70

CW-2C-14 10 5% S70

Supplier's Site Datasheet
Through Hole Resistors - 541-CW02C10R00JS7014TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02C10R00JS7014TR-ND
Through Hole Resistors 541-CW02C10R00JS7014TR-ND
CW-2C-14 10 5% S70

CW-2C-14 10 5% S70

Buy Now Datasheet
Through Hole Resistors - 541-CW02C10R00JS7014CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02C10R00JS7014CT-ND
Through Hole Resistors 541-CW02C10R00JS7014CT-ND
CW-2C-14 10 5% S70

CW-2C-14 10 5% S70

Buy Now Datasheet
Res Wirewound 10 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C10R00JS7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C10R00JS7014
Res Wirewound 10 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C10R00JS7014
Res Wirewound 10 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 10 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Res,metal Alloy,10Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 43C9740 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,10Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
43C9740
Res,metal Alloy,10Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 43C9740
RES,Metal Alloy,10Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,10Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 53-CW02C10R00JS7014 3110-CW02C10R00JS7014 541-CW02C10R00JS7014TR-ND CW02C10R00JS7014 43C9740
Product Name Through-Hole 10ohm Resistor Wirewound Resistors Through Hole Resistors Res Wirewound 10 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Res,metal Alloy,10Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Technology / Construction Wirewound Wirewound Wirewound MetalAlloy
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C 30 ±ppm/°C
Operating DC Voltage 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers