CW-2C 1K 5% E70 e3
1 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
WIREWOUND RESISTOR, 1KOHM, 2.5W, 5%, FULL REEL; Resistance:1kohm; Product Range:CW Series; Power Rating:2.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW02C1K000JE70 | 3110-CW02C1K000JE70 | CW02C1K000JE70-ND | 65K3869 |
| Product Name | CW02C1K000JE70 | Wirewound Resistors | Through Hole Resistors | Wirewound Resistor, 1Kohm, 2.5W, 5%, Full Reel; Resistance Vishay |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | RoHS | ||
| Resistance Range | 1000 ohms | 1000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |