Vishay Intertechnology, Inc. RES .1 OHM 5% 3.25W SILICONE WW CW02CR1000JS70

Description
RES .1ohm 5% 3.25W SILICONE WW
Request a Quote Datasheet
Description
RES .1ohm 5% 3.25W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .1 OHM 5% 3.25W SILICONE WW - CW02CR1000JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .1 OHM 5% 3.25W SILICONE WW
CW02CR1000JS70
RES .1 OHM 5% 3.25W SILICONE WW CW02CR1000JS70
RES .1ohm 5% 3.25W SILICONE WW

RES .1ohm 5% 3.25W SILICONE WW

Supplier's Site
Through Hole Resistors - CWB-.10TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWB-.10TR-ND
Through Hole Resistors CWB-.10TR-ND
100 mOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

100 mOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res,metal Alloy,0.1Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay - 43C9594 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,0.1Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay
43C9594
Res,metal Alloy,0.1Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay 43C9594
RES,Metal Alloy,0.1Ohms,5+/-% Tol,-90,90ppm-TC

RES,Metal Alloy,0.1Ohms,5+/-% Tol,-90,90ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW02CR1000JS70 CWB-.10TR-ND 43C9594
Product Name RES .1 OHM 5% 3.25W SILICONE WW Through Hole Resistors Res,metal Alloy,0.1Ohms,5+/-% Tol,-90,90Ppm-Tc Vishay
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3.25 watts 3.25 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details