Ohmite Manufacturing Co. Adjustable Power Resistor D100K250

Description
"250 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"
Request a Quote Datasheet
Description
"250 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D100K250-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D100K250-ND
Adjustable Power Resistor D100K250-ND
"250 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"

"250 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"

Buy Now Datasheet
Resistor - 4848520 - Radwell International
Willingboro, NJ, United States
Resistor
4848520
Resistor 4848520
WIREWOUND RESISTOR, D100 SERIES, 250 OHM, 100W, 10%. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, D100 SERIES, 250 OHM, 100W, 10%. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor -  - Radwell International
Willingboro, NJ, United States
Resistor
Resistor
OHMITE Components D100K250

OHMITE Components D100K250

Supplier's Site
Wirewound Resistor, 250 Ohm, 100W, 10%; Resistance Ohmite - 02F2252 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 100W, 10%; Resistance Ohmite
02F2252
Wirewound Resistor, 250 Ohm, 100W, 10%; Resistance Ohmite 02F2252
WIREWOUND RESISTOR, 250 OHM, 100W, 10%; Resistance:250ohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

WIREWOUND RESISTOR, 250 OHM, 100W, 10%; Resistance:250ohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site
Adjustable Power Resistor - D100K250 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D100K250
Adjustable Power Resistor D100K250
ADJ PWR RES 250 OHM 100W CHAS MT

ADJ PWR RES 250 OHM 100W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Radwell International Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Power Resistors
Product Number D100K250-ND 4848520 02F2252 D100K250
Product Name Adjustable Power Resistor Resistor Resistor Wirewound Resistor, 250 Ohm, 100W, 10%; Resistance Ohmite Adjustable Power Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Resistance Range 250 ohms 250 ohms 250 ohms 250 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data