Vishay Intertechnology, Inc. Wirewound Resistors CW02C50R00JE70

Description
CW-2C 50 5% E70 e3
Request a Quote Datasheet
Description
CW-2C 50 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C50R00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C50R00JE70
Wirewound Resistors 3110-CW02C50R00JE70
CW-2C 50 5% E70 e3

CW-2C 50 5% E70 e3

Supplier's Site Datasheet
RES 50 OHM 5% 3.25W SILICONE WW - CW02C50R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 5% 3.25W SILICONE WW
CW02C50R00JE70
RES 50 OHM 5% 3.25W SILICONE WW CW02C50R00JE70
RES 50ohm 5% 3.25W SILICONE WW

RES 50ohm 5% 3.25W SILICONE WW

Supplier's Site
Through Hole Resistors - CWB-50RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWB-50RCT-ND
Through Hole Resistors CWB-50RCT-ND
50 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

50 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWB-50RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWB-50RTR-ND
Through Hole Resistors CWB-50RTR-ND
50 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

50 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 50 Ohm, 2.5W, ±5%; Resistance Vishay - 70P9574 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 2.5W, ±5%; Resistance Vishay
70P9574
Wirewound Resistor, 50 Ohm, 2.5W, ±5%; Resistance Vishay 70P9574
WIREWOUND RESISTOR, 50 OHM, 2.5W, ±5%; Resistance:50ohm; Product Range:CW Series; Power Rating:2.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 50 OHM, 2.5W, ±5%; Resistance:50ohm; Product Range:CW Series; Power Rating:2.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 50 Ohm, 2.5W, 5%, Full Reel; Resistance Vishay - 83R8284 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 50 Ohm, 2.5W, 5%, Full Reel; Resistance Vishay
83R8284
Resistor, Wirewound, 50 Ohm, 2.5W, 5%, Full Reel; Resistance Vishay 83R8284
RESISTOR, WIREWOUND, 50 OHM, 2.5W, 5%, FULL REEL; Resistance:50ohm; Product Range:CW Series; Power Rating:2.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 50 OHM, 2.5W, 5%, FULL REEL; Resistance:50ohm; Product Range:CW Series; Power Rating:2.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW02C50R00JE70 CW02C50R00JE70 CWB-50RCT-ND 70P9574
Product Name Wirewound Resistors RES 50 OHM 5% 3.25W SILICONE WW Through Hole Resistors Wirewound Resistor, 50 Ohm, 2.5W, ±5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 3.25 watts 3.25 watts 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers