330 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 330ohm 5% 3.25W SILICONE WW
CW-2C 330 5% E70 e3
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW02C330R0JE70-ND | CW02C330R0JE70 | 3110-CW02C330R0JE70 | 70P9214 |
| Product Name | Through Hole Resistors | RES 330 OHM 5% 3.25W SILICONE WW | Wirewound Resistors | Cw-2C 330 5% E70 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | |||
| Mounting / Packaging | Axial Leads; Axial | |||
| Resistance Range | 330 ohms | 330 ohms | 330 ohms |