Vishay Precision Group Wirewound ResistorSeries:CW; Resistance:0.5ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... CW02BR5000JE12

Description
Wirewound ResistorSeries:CW; Resistance:0.5ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper...
Request a Quote Datasheet
Description
Wirewound ResistorSeries:CW; Resistance:0.5ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:CW; Resistance:0.5ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... - CW02BR5000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:0.5ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper...
CW02BR5000JE12
Wirewound ResistorSeries:CW; Resistance:0.5ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... CW02BR5000JE12
Wirewound ResistorSeries:CW; Resistance:0.5ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper...

Wirewound ResistorSeries:CW; Resistance:0.5ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper...

Supplier's Site
Through Hole Resistors - 541-CW02BR5000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02BR5000JE12-ND
Through Hole Resistors 541-CW02BR5000JE12-ND
CW-2B .5 5% E12 E3

CW-2B .5 5% E12 E3

Buy Now Datasheet
Wirewound Resistor, 0.5 Ohm, 3W, 5%; Resistance Vishay - 41K8958 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 3W, 5%; Resistance Vishay
41K8958
Wirewound Resistor, 0.5 Ohm, 3W, 5%; Resistance Vishay 41K8958
WIREWOUND RESISTOR, 0.5 OHM, 3W, 5%; Resistance:0.5ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:15.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5 OHM, 3W, 5%; Resistance:0.5ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:15.8mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Bulk - 70201348 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Bulk
70201348
Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Bulk 70201348
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number CW02BR5000JE12 541-CW02BR5000JE12-ND 41K8958 70201348
Product Name Wirewound ResistorSeries:CW; Resistance:0.5ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... Through Hole Resistors Wirewound Resistor, 0.5 Ohm, 3W, 5%; Resistance Vishay Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Bulk
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 3 watts 3.75 watts 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers