5.6 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 5.6Kohm 5% 3.25W SILICONE W
CW-2C 5.6K 5% S70
RES,Metal Alloy,5.6KOhms,5+/-%
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CWB-5.6KTR-ND | CW02C5K600JS70 | 3110-CW02C5K600JS70 | 44C0110 |
| Product Name | Through Hole Resistors | RES 5.6K OHM 5% 3.25W SILICONE W | Wirewound Resistors | Res,metal Alloy,5.6Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |