RES 6.8Kohm 5% 3.25W SILICONE W
6.8 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-2C 6.8K 5% S70
RES,Metal Alloy,6.8KOhms,5+/-%
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW02C6K800JS70 | CWB-6.8KTR-ND | 3110-CW02C6K800JS70 | 44C0171 |
| Product Name | RES 6.8K OHM 5% 3.25W SILICONE W | Through Hole Resistors | Wirewound Resistors | Res,metal Alloy,6.8Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Resistance Range | 6800 ohms | 6800 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 3.25 watts | 3.25 watts | ||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial |