Vishay Intertechnology, Inc. RES 82 OHM 5% 3.25W SILICONE WW CW02C82R00JE70

Description
RES 82ohm 5% 3.25W SILICONE WW
Request a Quote Datasheet
Description
RES 82ohm 5% 3.25W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 5% 3.25W SILICONE WW - CW02C82R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 5% 3.25W SILICONE WW
CW02C82R00JE70
RES 82 OHM 5% 3.25W SILICONE WW CW02C82R00JE70
RES 82ohm 5% 3.25W SILICONE WW

RES 82ohm 5% 3.25W SILICONE WW

Supplier's Site
Through Hole Resistors - CW02C82R00JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02C82R00JE70-ND
Through Hole Resistors CW02C82R00JE70-ND
82 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

82 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW02C82R00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C82R00JE70
Wirewound Resistors 3110-CW02C82R00JE70
CW-2C 82 5% E70 e3

CW-2C 82 5% E70 e3

Supplier's Site Datasheet
Cw-2C 82 5% E70 E3 Vishay - 71P0002 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 82 5% E70 E3 Vishay
71P0002
Cw-2C 82 5% E70 E3 Vishay 71P0002
CW-2C 82 5% E70 e3

CW-2C 82 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW02C82R00JE70 CW02C82R00JE70-ND 3110-CW02C82R00JE70 71P0002
Product Name RES 82 OHM 5% 3.25W SILICONE WW Through Hole Resistors Wirewound Resistors Cw-2C 82 5% E70 E3 Vishay
Resistance Range 82 ohms 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3.25 watts 3.25 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers