Vishay Precision Group Res Wirewound 4.7K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C4K700JS7014

Description
Res Wirewound 4.7K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.7K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C4K700JS7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C4K700JS7014
Res Wirewound 4.7K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C4K700JS7014
Res Wirewound 4.7K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.7K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through-Hole 4.7Kohm Resistor - 53-CW02C4K700JS7014 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 4.7Kohm Resistor
53-CW02C4K700JS7014
Through-Hole 4.7Kohm Resistor 53-CW02C4K700JS7014
Wirewound Resistors - Through Hole 2.5watt 4.7Kohm 5% Product overview: CW02C4K700JS7014 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4.7Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4.7Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW02C4K700JS7014 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 2.5watt 4.7Kohm 5% Product overview: CW02C4K700JS7014 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4.7Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4.7Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW02C4K700JS7014 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-CW02C4K700JS7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C4K700JS7014
Wirewound Resistors 3110-CW02C4K700JS7014
CW-2C-14 4.7K 5% S70

CW-2C-14 4.7K 5% S70

Supplier's Site Datasheet
Through Hole Resistors - 541-CW02C4K700JS7014TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02C4K700JS7014TR-ND
Through Hole Resistors 541-CW02C4K700JS7014TR-ND
CW-2C-14 4.7K 5% S70

CW-2C-14 4.7K 5% S70

Buy Now Datasheet
Through Hole Resistors - 541-CW02C4K700JS7014CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02C4K700JS7014CT-ND
Through Hole Resistors 541-CW02C4K700JS7014CT-ND
CW-2C-14 4.7K 5% S70

CW-2C-14 4.7K 5% S70

Buy Now Datasheet
Res,metal Alloy,4.7Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 44C0054 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,4.7Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay
44C0054
Res,metal Alloy,4.7Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay 44C0054
RES,Metal Alloy,4.7KOhms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,4.7KOhms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number CW02C4K700JS7014 53-CW02C4K700JS7014 3110-CW02C4K700JS7014 541-CW02C4K700JS7014TR-ND 44C0054
Product Name Res Wirewound 4.7K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Through-Hole 4.7Kohm Resistor Wirewound Resistors Through Hole Resistors Res,metal Alloy,4.7Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Technology / Construction Wirewound Wirewound Wirewound MetalAlloy
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C 30 ±ppm/°C
Power Rating 2.5 watts 3.25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details