Vishay Intertechnology, Inc. RES .2 OHM 5% 3.25W SILICONE WW CW02CR2000JE70

Description
RES .2ohm 5% 3.25W SILICONE WW
Request a Quote Datasheet
Description
RES .2ohm 5% 3.25W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .2 OHM 5% 3.25W SILICONE WW - CW02CR2000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .2 OHM 5% 3.25W SILICONE WW
CW02CR2000JE70
RES .2 OHM 5% 3.25W SILICONE WW CW02CR2000JE70
RES .2ohm 5% 3.25W SILICONE WW

RES .2ohm 5% 3.25W SILICONE WW

Supplier's Site
Through Hole Resistors - CW02CR2000JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02CR2000JE70-ND
Through Hole Resistors CW02CR2000JE70-ND
200 mOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-2C .2 5% E70 E3 Vishay - 70P7904 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C .2 5% E70 E3 Vishay
70P7904
Cw-2C .2 5% E70 E3 Vishay 70P7904
CW-2C .2 5% E70 e3

CW-2C .2 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW02CR2000JE70 CW02CR2000JE70-ND 70P7904
Product Name RES .2 OHM 5% 3.25W SILICONE WW Through Hole Resistors Cw-2C .2 5% E70 E3 Vishay
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3.25 watts 3.25 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details