RES 270ohm 5% 3.25W SILICONE WW
270 Ohms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-2C 270 5% E70 e3
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CW02C270R0JE70 | CWB-270RTR-ND | 3110-CW02C270R0JE70 |
| Product Name | RES 270 OHM 5% 3.25W SILICONE WW | Through Hole Resistors | Wirewound Resistors |
| Resistance Range | 270 ohms | 270 ohms | 270 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 3.25 watts | 3.25 watts | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial |