Vishay Intertechnology, Inc. Through Hole Resistors CW02C8K200JE70

Description
8.2 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8.2 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW02C8K200JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02C8K200JE70-ND
Through Hole Resistors CW02C8K200JE70-ND
8.2 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

8.2 kOhms ±5% 3.25W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.2K OHM 5% 3.25W SILICONE W - CW02C8K200JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 5% 3.25W SILICONE W
CW02C8K200JE70
RES 8.2K OHM 5% 3.25W SILICONE W CW02C8K200JE70
RES 8.2Kohm 5% 3.25W SILICONE W

RES 8.2Kohm 5% 3.25W SILICONE W

Supplier's Site
Wirewound Resistors - 3110-CW02C8K200JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C8K200JE70
Wirewound Resistors 3110-CW02C8K200JE70
CW-2C 8.2K 5% E70 e3

CW-2C 8.2K 5% E70 e3

Supplier's Site Datasheet
Cw-2C 8.2K 5% E70 E3 Vishay - 70P9945 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 8.2K 5% E70 E3 Vishay
70P9945
Cw-2C 8.2K 5% E70 E3 Vishay 70P9945
CW-2C 8.2K 5% E70 e3

CW-2C 8.2K 5% E70 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW02C8K200JE70-ND CW02C8K200JE70 3110-CW02C8K200JE70 70P9945
Product Name Through Hole Resistors RES 8.2K OHM 5% 3.25W SILICONE W Wirewound Resistors Cw-2C 8.2K 5% E70 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR11JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details