Ohmite Manufacturing Co. Adjustable Power Resistor D12K3R0E

Description
"3 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length"
Request a Quote Datasheet
Description
"3 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D12K3R0E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D12K3R0E-ND
Adjustable Power Resistor D12K3R0E-ND
"3 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length"

"3 Ohms 12W Slide Adjustable Power Resistor Chassis Mount 0.313"" OD, 0.187"" ID (7.94mm x 4.76mm) 1.750"" (44.45mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - D12K3R0E - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D12K3R0E
Adjustable Power Resistor D12K3R0E
ADJ PWR RES 3 OHM 12W CHAS MT

ADJ PWR RES 3 OHM 12W CHAS MT

Supplier's Site Datasheet
Wirewound Resistor, 3 Ohm, 12W, 10%; Resistance Ohmite - 64K4200 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3 Ohm, 12W, 10%; Resistance Ohmite
64K4200
Wirewound Resistor, 3 Ohm, 12W, 10%; Resistance Ohmite 64K4200
WIREWOUND RESISTOR, 3 OHM, 12W, 10%; Resistance:3ohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3 OHM, 12W, 10%; Resistance:3ohm; Product Range:D12 Series; Power Rating:12W; Resistance Tolerance:± 10%; Voltage Rating:565V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Power Resistors Resistors
Product Number D12K3R0E-ND D12K3R0E 64K4200
Product Name Adjustable Power Resistor Adjustable Power Resistor Wirewound Resistor, 3 Ohm, 12W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Resistance Range 3 ohms 3 ohms 3 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers