"10 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.752"" OD, 0.500"" ID (19.10mm x 12.70mm) 6.500"" (165.10mm) Length"
WIREWOUND RESISTOR, 10 OHM, 100W, 10%; Resistance:10ohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound
ADJ PWR RES 10 OHM 100W CHAS MT
Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Power Resistors | Resistors |
| Product Number | D100K10RE-ND | 64K4161 | D100K10RE | 70022643 |
| Product Name | Adjustable Power Resistor | Wirewound Resistor, 10 Ohm, 100W, 10%; Resistance Ohmite | Adjustable Power Resistor | Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 100 W;Tol 10%;Lug;Adjustable Tubular |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Power Applications | General Use | |
| Mounting / Packaging | Bolt-on Chassis; Radial, 3 Lead, Tubular | Chassis Mount | ||
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |