RES 0.004 OHM 1% 1W 0612
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4463-D1FCP0612DR004FF-T5TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 1206; Wide 1206 |
| Resistance Range | 0.0040 ohms |