Vishay Intertechnology, Inc. Through Hole Resistors CW02BR3300JS70

Description
330 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
330 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWC-.33TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-.33TR-ND
Through Hole Resistors CWC-.33TR-ND
330 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

330 mOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .33 OHM 5% 3.75W SILICONE WW - CW02BR3300JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .33 OHM 5% 3.75W SILICONE WW
CW02BR3300JS70
RES .33 OHM 5% 3.75W SILICONE WW CW02BR3300JS70
RES .33ohm 5% 3.75W SILICONE WW

RES .33ohm 5% 3.75W SILICONE WW

Supplier's Site
Cw, 0.562 X 0.188, 0.33 Ohm, 5% Vishay - 43C8963 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 0.33 Ohm, 5% Vishay
43C8963
Cw, 0.562 X 0.188, 0.33 Ohm, 5% Vishay 43C8963
CW, 0.562 x 0.188", 0.33 Ohm, 5%

CW, 0.562 x 0.188", 0.33 Ohm, 5%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CWC-.33TR-ND CW02BR3300JS70 43C8963
Product Name Through Hole Resistors RES .33 OHM 5% 3.75W SILICONE WW Cw, 0.562 X 0.188, 0.33 Ohm, 5% Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers