Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1200DRB12

Description
120 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
120 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1200DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1200DRB12-ND
Through Hole Resistors RWR89S1200DRB12-ND
120 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

120 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 120 OHM 3W 0.5% WW AXIAL - RWR89S1200DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 3W 0.5% WW AXIAL
RWR89S1200DRB12
RES 120 OHM 3W 0.5% WW AXIAL RWR89S1200DRB12
RES 120ohm 3W 0.5% WW AXIAL

RES 120ohm 3W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1200DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1200DRB12
Wirewound Resistors 3110-RWR89S1200DRB12
ESS-2B 120 .5% RWR89S1200DR B12

ESS-2B 120 .5% RWR89S1200DR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1200DRB12-ND RWR89S1200DRB12 3110-RWR89S1200DRB12
Product Name Through Hole Resistors RES 120 OHM 3W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details