Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1201BSS70

Description
1.2 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.2 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1201BSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1201BSS70-ND
Through Hole Resistors RWR89S1201BSS70-ND
1.2 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.2 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1201BSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1201BSS70
Wirewound Resistors 3110-RWR89S1201BSS70
ESS-2B 1.2K .1% RWR89S1201BS S70

ESS-2B 1.2K .1% RWR89S1201BS S70

Supplier's Site Datasheet
RES 1.2K OHM 3W 0.1% WW AXIAL - RWR89S1201BSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 3W 0.1% WW AXIAL
RWR89S1201BSS70
RES 1.2K OHM 3W 0.1% WW AXIAL RWR89S1201BSS70
RES 1.2Kohm 3W 0.1% WW AXIAL

RES 1.2Kohm 3W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1201BSS70-ND 3110-RWR89S1201BSS70 RWR89S1201BSS70
Product Name Through Hole Resistors Wirewound Resistors RES 1.2K OHM 3W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers