Vishay Intertechnology, Inc. RES 1.3K OHM 3W 1% WW AXIAL RWR89S1301FRB12

Description
RES 1.3Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 3W 1% WW AXIAL - RWR89S1301FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 3W 1% WW AXIAL
RWR89S1301FRB12
RES 1.3K OHM 3W 1% WW AXIAL RWR89S1301FRB12
RES 1.3Kohm 3W 1% WW AXIAL

RES 1.3Kohm 3W 1% WW AXIAL

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1191177-RWR89S1301FRB12
Resistors - Through Hole Resistors 1191177-RWR89S1301FRB12
Win Source Part Number: 1191177-RWR89S1301FR B12 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-39007, RWR89S Features: Military, Moisture Resistant Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Failure Rate: R (0.01%) Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 1.3 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 250°C Dimension: 0.187" Dia x 0.560" L (4.75mm x 14.22mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Vishay Dale Other Names: RWR89S1301FRB12-MIL Base Product Number: RWR89 RoHS Status: RoHS non-compliant

Win Source Part Number: 1191177-RWR89S1301FRB12
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-39007, RWR89S
Features: Military, Moisture Resistant
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Failure Rate: R (0.01%)
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 1.3 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 0.187" Dia x 0.560" L (4.75mm x 14.22mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Other Names: RWR89S1301FRB12-MIL
Base Product Number: RWR89
RoHS Status: RoHS non-compliant

Buy Now Datasheet
3W Resistor - 53-RWR89S1301FRB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Res Wirewound 1.3K Ohm 1% 3W ±20ppm/°C 0.01% Silicone AXL Bulk Product overview: RWR89S1301FRB12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR89S1301FRB12 can be used for catalog matching and distributor lookup.

Res Wirewound 1.3K Ohm 1% 3W ±20ppm/°C 0.01% Silicone AXL Bulk Product overview: RWR89S1301FRB12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR89S1301FRB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RWR89S1301FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1301FRB12
Wirewound Resistors 3110-RWR89S1301FRB12
ESS-2B 1.3K 1% RWR89S1301FR B12

ESS-2B 1.3K 1% RWR89S1301FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1301FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1301FRB12-ND
Through Hole Resistors RWR89S1301FRB12-ND
1.3 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.3 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S1301FRB12 1191177-RWR89S1301FRB12 53-RWR89S1301FRB12 3110-RWR89S1301FRB12 RWR89S1301FRB12-ND
Product Name RES 1.3K OHM 3W 1% WW AXIAL Resistors - Through Hole Resistors 3W Resistor Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1300 ohms 1300 ohms 1300 ohms 1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts 3 watts
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details