Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1210FRS70

Description
121 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
121 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1210FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1210FRS70-ND
Through Hole Resistors RWR89S1210FRS70-ND
121 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1210FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1210FRS70
Wirewound Resistors 3110-RWR89S1210FRS70
ESS-2B 121 1% RWR89S1210FR S70

ESS-2B 121 1% RWR89S1210FR S70

Supplier's Site Datasheet
RES 121 OHM 3W 1% WW AXIAL - RWR89S1210FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 3W 1% WW AXIAL
RWR89S1210FRS70
RES 121 OHM 3W 1% WW AXIAL RWR89S1210FRS70
RES 121ohm 3W 1% WW AXIAL

RES 121ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,121Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C6294 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,121Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C6294
Resistor,metal Alloy,121Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C6294
Resistor,Metal Alloy,121Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,121Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89S1210FRS70-ND 3110-RWR89S1210FRS70 RWR89S1210FRS70 64C6294
Product Name Through Hole Resistors Wirewound Resistors RES 121 OHM 3W 1% WW AXIAL Resistor,metal Alloy,121Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 121 ohms 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers